Producto Electric Corp. Explosionproof Flexible Conduit Coupling FC-521

Description
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet
Description
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Flexible Conduit Coupling - FC-521 - Producto Electric Corp.
Orangeburg, NY, USA
Explosionproof Flexible Conduit Coupling
FC-521
Explosionproof Flexible Conduit Coupling FC-521
BRONZE BRAID, BRASS TUBE MATERIAL 21 INCH UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE 1-1/2 INCH TRADE SIZE (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE WITH ARC RESISTANT LINER ECGJH MODEL
  • BRONZE BRAID, BRASS TUBE MATERIAL
  • 21 INCH
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • (2) THREADED FEMALE, (2) MALE NIPPLE END TYPE
  • WITH ARC RESISTANT LINER
  • ECGJH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FC-521
Product Name Explosionproof Flexible Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 621095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Jack chain
Material Galvanised steel
View Details