NS-3 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
NS-3
Description
HARDENED ZINC PLATED STEEL MATERIAL
2.36 INCH
1.53 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION NAIL
NS MODEL
Description
HARDENED ZINC PLATED STEEL MATERIAL
2.36 INCH
1.53 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION NAIL
NS MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
NS-3
HARDENED ZINC PLATED STEEL MATERIAL
2.36 INCH
1.53 INCH
EMT CONDUIT USED ON
1000 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION NAIL
NS MODEL
- HARDENED ZINC PLATED STEEL MATERIAL
- 2.36 INCH
- 1.53 INCH
- EMT CONDUIT USED ON
- 1000 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSTALLATION NAIL
- NS MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
NS-3 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Adapter; Adapter
Size
0.6299 inch (16 mm)
Material
Nylon; Nylon 66
View Details