RT-90-50AS -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-90-50AS
Description
90 DEG TYPE
STEEL MATERIAL
50 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
90 DEG TYPE
STEEL MATERIAL
50 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
90 DEG TYPE
STEEL MATERIAL
50 STANDARD PACKAGE
1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- 90 DEG TYPE
- STEEL MATERIAL
- 50 STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-90-50AS |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Straight
Size
0.9843 inch (25 mm)
Material
Nylon; Nylon
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details