Producto Electric Corp. PVC Device Box VFS-100

Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE 1 HUB SIZE IN INCH (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFS MODEL
Datasheet
Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE 1 HUB SIZE IN INCH (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - VFS-100 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Device Box
VFS-100
PVC Device Box VFS-100
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE 1 HUB SIZE IN INCH (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFS MODEL
  • PVC MATERIAL
  • 4.62 INCH
  • 2.87 INCH
  • 2 INCH
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • FSE STYLE
  • 1 HUB SIZE IN INCH
  • (1) END HUB LOCATION
  • HUB SIZE IN INCH - UOM IN
  • VFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFS-100
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details