Producto Electric Corp. Rigid/EMT Conduit Reducer FR150-100

Description
MALLEABLE IRON MATERIAL 2.25 INCH DIA X 1.15 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 2.25 INCH DIA X 1.15 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - FR150-100 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
FR150-100
Rigid/EMT Conduit Reducer FR150-100
MALLEABLE IRON MATERIAL 2.25 INCH DIA X 1.15 INCH L SIZE RIGID CONDUIT/IMC USED ON 1 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
  • MALLEABLE IRON MATERIAL
  • 2.25 INCH DIA X 1.15 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 50 STANDARD PACKAGE
  • INSTALLATION THREADED HEX HEAD
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FR150-100
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1823857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details