Producto Electric Corp. Rigid PVC Conduit Elbow V45-S-75

Description
STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE PLAIN END STYLE 4.5 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V45-S MODEL
Datasheet
Description
STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE PLAIN END STYLE 4.5 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V45-S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Elbow - V45-S-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Elbow
V45-S-75
Rigid PVC Conduit Elbow V45-S-75
STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 3/4 INCH TRADE SIZE .75 TRADE SIZE IN INCH 3/4 TRADE SIZE - FRACTIONAL 45 DEG BEND ANGLE PLAIN END STYLE 4.5 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V45-S MODEL
  • STANDARD RADIUS TYPE
  • PVC MATERIAL
  • 40 SCHEDULE
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 25 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • .75 TRADE SIZE IN INCH
  • 3/4 TRADE SIZE - FRACTIONAL
  • 45 DEG BEND ANGLE
  • PLAIN END STYLE
  • 4.5 INCH BEND RADIUS
  • TRADE SIZE IN INCH - UOM IN
  • V45-S MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number V45-S-75
Product Name Rigid PVC Conduit Elbow
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details