Producto Electric Corp. Rigid PVC Conduit End Bell VEB-150

Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL SIZE 2.5 INCH DIAMETER X 1.5 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet
Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL SIZE 2.5 INCH DIAMETER X 1.5 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - VEB-150 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit End Bell
VEB-150
Rigid PVC Conduit End Bell VEB-150
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL SIZE 2.5 INCH DIAMETER X 1.5 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
  • MOLDED PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 50 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • SIZE 2.5 INCH DIAMETER X 1.5 INCH LENGTH
  • TRADE SIZE IN INCH - UOM IN
  • VEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEB-150
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details