Producto Electric Corp. Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| ALUMINUM MATERIAL 1.08 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1... | |
| ALUMINUM MATERIAL 1.5 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1... | |
| ALUMINUM MATERIAL 1.5 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1... | |
| ALUMINUM MATERIAL 1.7 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 1 PAD HOLE(S) SLOTTED SCREW SCREW TYPE APPLICABLE STANDARD NEMA FB-1... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.25 INCH UNDERGROUND FEEDER CABLE USED ON 0.22 INCH X 0.44 INCH MAX. OPENING 14 TO 2 AWG CABLE SIZE 1.08 INCH DIAMETER... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.37 INCH UNDERGROUND FEEDER CABLE USED ON 0.22 INCH X 0.66 INCH MAX. OPENING 14 TO 3 AWG CABLE SIZE 1.3 INCH DIAMETER... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.4 INCH X 0.66 INCH MAX. OPENING (3) 8 AWG CABLE SIZE 1.58 INCH DIAMETER 1... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.495 INCH X 0.71 INCH MAX. OPENING (3) 6 AWG CABLE SIZE 1.58 INCH DIAMETER 1... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.52 INCH SERVICE ENTRANCE CABLE USED ON 0.63 INCH X 0.915 INCH MAX. OPENING (3) 4 AWG CABLE SIZE 1.58 INCH DIAMETER 1... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.8 INCH SERVICE ENTRANCE CABLE USED ON 0.55 INCH X 0.9 INCH MAX. OPENING (3) 3 AWG CABLE SIZE 2.02 INCH DIAMETER 1-1/4... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.8 INCH SERVICE ENTRANCE CABLE USED ON 0.58 INCH X 0.96 INCH MAX. OPENING (3) 2 AWG CABLE SIZE 2.02 INCH DIAMETER 1-1/4... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.725 INCH X 1.205 INCH MAX. OPENING (3) 2/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 1.87 INCH SERVICE ENTRANCE CABLE USED ON 0.85 INCH X 1.295 INCH MAX. OPENING (3) 1/0 AWG CABLE SIZE 2.5 INCH DIAMETER 1-1/2... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 2.27 INCH SERVICE ENTRANCE CABLE USED ON 0.71 INCH X 1.18 INCH MAX. OPENING (3) 1/0 AWG CABLE SIZE 2.8 INCH DIAMETER 2... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 2.27 INCH SERVICE ENTRANCE CABLE USED ON 0.73 INCH X 1.25 INCH MAX. OPENING (3) 2/0 AWG CABLE SIZE 2.8 INCH DIAMETER 2... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 2.27 INCH SERVICE ENTRANCE CABLE USED ON 0.89 INCH X 1.38 INCH MAX. OPENING (3) 3/0 AWG CABLE SIZE 2.8 INCH DIAMETER 2... | |
| DIE CAST ZINC BODY, TPE BUSHING MATERIAL 2.27 INCH SERVICE ENTRANCE CABLE USED ON 0.97 INCH X 1.605 INCH MAX. OPENING (3) 4/0 AWG CABLE SIZE 2.8 INCH DIAMETER 2... | |
| DIE CAST ZINC MATERIAL 250 STANDARD PACKAGE 1 INCH TRADE SIZE | |
| DIE CAST ZINC MATERIAL 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE | |
| DIE CAST ZINC MATERIAL SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON 0.36 INCH MIN. OPENING 1.68 INCH MAX. OPENING (3) 6 TO (3) 2 AWG CABLE SIZE 1-1/4 INCH... | |
| DIE CAST ZINC MATERIAL SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON 0.63 INCH MIN. OPENING 1.6 INCH MAX. OPENING (3) 6 TO (3) 2/0 AWG CABLE SIZE 1-1/2 INCH... | |
| DIE CAST ZINC MATERIAL SERVICE ENTRANCE UTILITY, UNDERGROUND FEEDER CABLE USED ON 0.68 INCH MIN. OPENING 2.68 INCH MAX. OPENING (3) 4 TO (3) 4/0 AWG CABLE SIZE 2 INCH... | |
| DIE CAST ZINC MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.18 INCH MIN. OPENING 0.64 INCH MAX. OPENING 3/8 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 10 AWG STRANDED, 4 AWG SOLID MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED, 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG STRANDED, 4... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 14 AWG STRANDED, 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 14 AWG STRANDED, 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 14 AWG STRANDED, 6... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 8 AWG STRANDED... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 250 MCM MIN. RUN CONDUCTOR SIZE 750 MCM MAX. RUN CONDUCTOR SIZE 250 MCM MIN. TAP CONDUCTOR SIZE 750 MCM MAX. TAP CONDUCTOR SIZE... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 3/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 350 MCM MIN. | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 3/0 AWG STRANDED, 500 MCM MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MAX. RUN CONDUCTOR SIZE 3/0 AWG STRANDED, 500 MCM MIN. | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 350 MCM MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 4 AWG STRANDED MIN. RUN CONDUCTOR SIZE 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG STRANDED MIN. TAP CONDUCTOR SIZE 3/0 AWG STRANDED... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID, 1/0... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 6 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG STRANDED MIN. TAP CONDUCTOR SIZE 2/0 AWG STRANDED... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 8 AWG SOLID, 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG SOLID, 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID, 2... | |
| ELECTRO TIN PLATED SILICON BRONZE MATERIAL 8 AWG SOLID, 3 AWG STRANDED MIN. RUN CONDUCTOR SIZE 8 AWG SOLID, 3 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID, 3... | |
| ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE 1/8 INCH STUD SIZE 0.31 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 1.19 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 3/16 INCH STUD SIZE 0.37 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 1.31 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.5 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 1.53 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.56 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.62 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 2.12 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.75 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 2.62 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 3.19 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 4.25 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.5 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC COPPER MATERIAL 4.62 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.06 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.5 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.5 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.63 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 1.2 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 1.47 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.63 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 9/32 INCH STUD SIZE 0.9 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.12 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/64 INCH STUD SIZE 1.01 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.23 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.12 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.56 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 25/64 INCH STUD SIZE 1.62 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.37 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 13/32 INCH STUD SIZE 1.25 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 2.85 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.94 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.12 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 17/32 INCH STUD SIZE 2.4 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.48 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 2.82 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.49 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 1.5 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.5 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 2.81 INCH W PAD... | |
| ELECTROLYTIC TIN PLATED ALUMINUM MATERIAL 3.5 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 21/32 INCH STUD SIZE 1.5 INCH W PAD... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.43 INCH 2.43 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.43 INCH 2.43 LENGTH IN INCH 500 STANDARD PACKAGE 6 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.29 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.65 INCH 2.65 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.41 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.91 INCH 2.91 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 2.91 INCH 2.91 LENGTH IN INCH 100 STANDARD PACKAGE 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.51 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.16 INCH 3.16 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.16 INCH 3.16 LENGTH IN INCH 100 STANDARD PACKAGE 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.62 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.42 INCH 3.42 LENGTH IN INCH 100 STANDARD PACKAGE 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.67 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 3.45 INCH 3.45 LENGTH IN INCH 60 STANDARD PACKAGE 250 MCM (COPPER) CONDUCTOR SIZE 0.75 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.14 INCH 4.14 LENGTH IN INCH 60 STANDARD PACKAGE 300 MCM (COPPER) CONDUCTOR SIZE 0.81 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.14 INCH 4.14 LENGTH IN INCH 60 STANDARD PACKAGE 350 MCM (COPPER) CONDUCTOR SIZE 0.88 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.64 INCH 4.64 LENGTH IN INCH 60 STANDARD PACKAGE 500 MCM (COPPER) CONDUCTOR SIZE 1.06 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 4.84 INCH 4.84 LENGTH IN INCH 60 STANDARD PACKAGE 400 MCM (COPPER) CONDUCTOR SIZE 0.95 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 5.52 INCH 5.52 LENGTH IN INCH 60 STANDARD PACKAGE 600 MCM (COPPER) CONDUCTOR SIZE 1.19 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 5.94 INCH 5.94 LENGTH IN INCH 60 STANDARD PACKAGE 750 MCM (COPPER) CONDUCTOR SIZE 1.3 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 6.1 INCH 6.1 LENGTH IN INCH 60 STANDARD PACKAGE 1000 MCM (COPPER) CONDUCTOR SIZE 1.5 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 6.5 INCH 6.5 LENGTH IN INCH 3 STANDARD PACKAGE 1500 MCM (COPPER) CONDUCTOR SIZE 1.84 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| LONG BARREL TYPE TIN PLATED COPPER MATERIAL 7 INCH 7 LENGTH IN INCH 3 STANDARD PACKAGE 2000 MCM (COPPER) CONDUCTOR SIZE 2.12 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| MALLEABLE IRON MATERIAL 0.4 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 1.13 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.4 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 1.4 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 1.13 INCH DIAMETER 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.4 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 1.4 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.54 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 2.06 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 2.3 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STRANDED WIRE SIZE 2.77 INCH DIAMETER 100 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 2.3 INCH DIAMETER 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 2.77 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 14 TO 4 AWG WIRE SIZE 2.06 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 3.88 INCH DIAMETER 50 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 3.25 INCH DIAMETER 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.85 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 3.88 INCH DIAMETER 50 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 4.43 INCH DIAMETER 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 1/0 AWG STRANDED WIRE SIZE 5.03 INCH DIAMETER 20 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 4.43 INCH DIAMETER 20 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 0.95 INCH RIGID CONDUIT/IMC USED ON 14 TO 1/0 AWG WIRE SIZE 5.03 INCH DIAMETER 25 STANDARD PACKAGE 4 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STRANDED WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 14 AWG SOLID TO 2/0 AWG STRANDED WIRE SIZE 7.37 INCH DIAMETER 2 STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT... | |
| MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 TO 3/0 AWG WIRE SIZE 6.25 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| MALLEABLE IRON MATERIAL 1 INCH RIGID CONDUIT/IMC USED ON 6 TO 3/0 AWG WIRE SIZE 7.37 INCH DIAMETER 2 STANDARD PACKAGE 6 INCH TRADE SIZE INSULATED THROAT TYPE OPEN SIDE,... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 500 STANDARD PACKAGE 8 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.26 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.76 INCH 1.76 LENGTH IN INCH 250 STANDARD PACKAGE 2 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.42 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 4 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.34 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.77 INCH 1.77 LENGTH IN INCH 500 STANDARD PACKAGE 6 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.29 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.46 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 100 STANDARD PACKAGE 1/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.51 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 1.89 INCH 1.89 LENGTH IN INCH 250 STANDARD PACKAGE 3 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.38 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.02 INCH 2.02 LENGTH IN INCH 100 STANDARD PACKAGE 2/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.56 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.14 INCH 2.14 LENGTH IN INCH 100 STANDARD PACKAGE 3/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.62 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.14 INCH 2.14 LENGTH IN INCH 100 STANDARD PACKAGE 4/0 AWG STRANDED (COPPER) CONDUCTOR SIZE 0.69 INCH BARREL OUTER DIAMETER LENGTH IN INCH... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.25 INCH 2.25 LENGTH IN INCH 60 STANDARD PACKAGE 250 MCM (COPPER) CONDUCTOR SIZE 0.75 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.26 INCH 2.26 LENGTH IN INCH 60 STANDARD PACKAGE 300 MCM (COPPER) CONDUCTOR SIZE 0.81 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.41 INCH 2.41 LENGTH IN INCH 60 STANDARD PACKAGE 350 MCM (COPPER) CONDUCTOR SIZE 0.87 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.64 INCH 2.64 LENGTH IN INCH 60 STANDARD PACKAGE 400 MCM (COPPER) CONDUCTOR SIZE 0.94 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.88 INCH 2.88 LENGTH IN INCH 60 STANDARD PACKAGE 500 MCM (COPPER) CONDUCTOR SIZE 1.07 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 2.9 INCH 2.9 LENGTH IN INCH 60 STANDARD PACKAGE 600 MCM (COPPER) CONDUCTOR SIZE 1.19 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 3.39 INCH 3.39 LENGTH IN INCH 60 STANDARD PACKAGE 750 MCM (COPPER) CONDUCTOR SIZE 1.3 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 3.89 INCH 3.89 LENGTH IN INCH 60 STANDARD PACKAGE 1000 MCM (COPPER) CONDUCTOR SIZE 1.5 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 4.14 INCH 4.14 LENGTH IN INCH 3 STANDARD PACKAGE 1500 MCM (COPPER) CONDUCTOR SIZE 1.84 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SHORT BARREL TYPE TIN PLATED COPPER MATERIAL 4.88 INCH 4.88 LENGTH IN INCH 3 STANDARD PACKAGE 2000 MCM (COPPER) CONDUCTOR SIZE 2.12 INCH BARREL OUTER DIAMETER LENGTH IN INCH -... | |
| SILICONE BRONZE MATERIAL 1/0 AWG SOLID, 250 MCM MIN. RUN CONDUCTOR SIZE 1/0 AWG SOLID, 250 MCM MAX. RUN CONDUCTOR SIZE 1/0 AWG SOLID, 250 MCM MIN. TAP CONDUCTOR SIZE... | |
| SILICONE BRONZE MATERIAL 10 AWG SOLID MIN. RUN CONDUCTOR SIZE 6 AWG SOLID MAX. RUN CONDUCTOR SIZE 10 AWG SOLID MIN. TAP CONDUCTOR SIZE 6 AWG SOLID MAX. TAP CONDUCTOR... | |
| SILICONE BRONZE MATERIAL 12 AWG SOLID, 8 AWG STRANDED MIN. RUN CONDUCTOR SIZE 12 AWG SOLID, 8 AWG STRANDED MAX. RUN CONDUCTOR SIZE 12 AWG SOLID, 8 AWG STRANDED MIN. | |
| SILICONE BRONZE MATERIAL 16 AWG STRANDED MIN. RUN CONDUCTOR SIZE 10 AWG STRANDED MAX. RUN CONDUCTOR SIZE 16 AWG STRANDED MIN. TAP CONDUCTOR SIZE 10 AWG STRANDED MAX. TAP CONDUCTOR... | |
| SILICONE BRONZE MATERIAL 2 AWG SOLID, 2/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID, 2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG SOLID, 2/0 AWG STRANDED MIN. | |
| SILICONE BRONZE MATERIAL 2 AWG SOLID, 3/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID, 3/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG SOLID, 3/0 AWG STRANDED MIN. | |
| SILICONE BRONZE MATERIAL 250 MCM MIN. RUN CONDUCTOR SIZE 500 MCM MAX. RUN CONDUCTOR SIZE 250 MCM MIN. TAP CONDUCTOR SIZE 500 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION... | |
| SILICONE BRONZE MATERIAL 350 MCM MIN. RUN CONDUCTOR SIZE 750 MCM MAX. RUN CONDUCTOR SIZE 350 MCM MIN. TAP CONDUCTOR SIZE 750 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION... | |
| SILICONE BRONZE MATERIAL 4 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID, 1/0 AWG STRANDED MIN. | |
| SILICONE BRONZE MATERIAL 4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE... | |
| SILICONE BRONZE MATERIAL 500 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 500 MCM MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION... | |
| SILICONE BRONZE MATERIAL 6 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG SOLID MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG SOLID MAX. TAP CONDUCTOR... | |
| SILICONE BRONZE MATERIAL 6 AWG SOLID, 2 AWG STRANDED MIN. RUN CONDUCTOR SIZE 6 AWG SOLID, 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID, 2 AWG STRANDED MIN. | |
| SILICONE BRONZE MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG SOLID MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 4 AWG SOLID MAX. TAP CONDUCTOR... | |
| SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 0.82 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 13/64 INCH STUD SIZE 0.37... | |
| SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1.07 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 17/64 INCH STUD SIZE 0.45... | |
| SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1.59 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 21/64 INCH STUD SIZE 0.73... | |
| SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1.97 INCH OVERALL LENGTH 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 25/64 INCH STUD SIZE 0.94 INCH... | |
| SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 17/32 INCH STUD SIZE 1.37 INCH W... | |
| SINGLE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 3.87 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1.75 INCH W... | |
| STEEL MATERIAL 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE | |
| STEEL MATERIAL 200 STANDARD PACKAGE 1 1/2 INCH TRADE SIZE | |
| STEEL MATERIAL 250 STANDARD PACKAGE 1 1/4 INCH TRADE SIZE | |
| STEEL MATERIAL 500 STANDARD PACKAGE 3/4 TO 1 INCH TRADE SIZE | |
| TIN PLATED COPPER MATERIAL 1.23 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 0.41 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.58 INCH OVERALL LENGTH 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.46 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.68 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE #10 STUD SIZE 0.48 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.72 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.43 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.81 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 1.86 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.6 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.86 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.51 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.88 INCH OVERALL LENGTH 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.77 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.88 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 1.95 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.64 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.11 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 0.46 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 2.12 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.7 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.13 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.16 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.67 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.25 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.62 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 2.26 INCH OVERALL LENGTH 1/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.74 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.37 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.38 INCH OVERALL LENGTH 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.73 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 2.41 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.69 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 2.46 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.89 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.47 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.94 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.53 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.54 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.01 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.63 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.18 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.69 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.82 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 2.72 INCH OVERALL LENGTH 6 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 1/2 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 2.75 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.94 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 2.81 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.93 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 2.92 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.09 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 3 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL... | |
| TIN PLATED COPPER MATERIAL 3.05 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.27 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 3.1 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.6 INCH W PAD SIZE 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 3.2 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.09 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 3.38 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.69 INCH W PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 3.42 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.53 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 3.56 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.18 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 3.74 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.28 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 3.75 INCH OVERALL LENGTH 1/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.74 INCH W PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 4.07 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.38 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 4.09 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.71 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 4.27 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 4.4 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.53 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 4.44 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 0.94 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 4.54 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.87 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 4.57 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.92 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 4.59 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 4.69 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.03 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 4.85 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 2.15 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 4.88 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.81 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 4.92 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 0.9 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 5 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.22 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.05 INCH OVERALL LENGTH 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 1 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING... | |
| TIN PLATED COPPER MATERIAL 5.09 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.28 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.09 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.7 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 5.19 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.03 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.31 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.41 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.46 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 2.64 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 5.49 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.88 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 5.56 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.53 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.63 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.27 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.65 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1.97 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 5.71 INCH OVERALL LENGTH 2000 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 3.06 INCH W PAD SIZE 1 PAD HOLE(S) BLU MODEL | |
| TIN PLATED COPPER MATERIAL 5.75 INCH OVERALL LENGTH 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.22 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.81 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.88 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.85 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.38 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.9 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.53 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 5.95 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 2.16 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 6.06 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 6.57 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 2.64 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 6.57 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 1.7 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 6.62 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.72 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 6.75 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.87 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 6.96 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2.16 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 7.09 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 1.94 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 7.5 INCH OVERALL LENGTH 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 2.69 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| TIN PLATED COPPER MATERIAL 7.53 INCH OVERALL LENGTH 2000 MCM CONDUCTOR SIZE 3/4 INCH STUD SIZE 3.04 INCH W PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE BLUL MODEL | |
| TIN PLATED COPPER MATERIAL 8.06 INCH OVERALL LENGTH 2000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3.06 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG... | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.14 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.43 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 1.75 INCH DIAMETER 0.2 INCH THICKNESS 100 STANDARD PACKAGE 1 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 2.12 INCH DIAMETER 0.22 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 2.4 INCH DIAMETER 0.22 INCH THICKNESS 100 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 2.89 INCH DIAMETER 0.23 INCH THICKNESS 50 STANDARD PACKAGE 2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 3.47 INCH DIAMETER 0.25 INCH THICKNESS 50 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 4.17 INCH DIAMETER 0.25 INCH THICKNESS 50 STANDARD PACKAGE 3 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 4.7 INCH DIAMETER 0.3 INCH THICKNESS 5 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 5.25 INCH DIAMETER 0.31 INCH THICKNESS 5 STANDARD PACKAGE 4 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL | |
| ZINC PLATED STEEL MATERIAL THREADED INSTALLATION 6.43 INCH DIAMETER 0.47 INCH THICKNESS 5 STANDARD PACKAGE 5 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 GL MODEL |