Producto Electric Corp. Rigid PVC Conduit Expansion Coupling VEJ-125

Description
TWO PIECE TYPE PVC MATERIAL 18 INCH EXPANSION LENGTH 18 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet
Description
TWO PIECE TYPE PVC MATERIAL 18 INCH EXPANSION LENGTH 18 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Expansion Coupling - VEJ-125 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Expansion Coupling
VEJ-125
Rigid PVC Conduit Expansion Coupling VEJ-125
TWO PIECE TYPE PVC MATERIAL 18 INCH EXPANSION LENGTH 18 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 5 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
  • TWO PIECE TYPE
  • PVC MATERIAL
  • 18 INCH EXPANSION LENGTH
  • 18 EXPANSION LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 5 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • EXPANSION LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VEJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEJ-125
Product Name Rigid PVC Conduit Expansion Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details