Producto Electric Corp. Rigid PVC Conduit Adapter VFA-150

Description
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VFA-150 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VFA-150
Rigid PVC Conduit Adapter VFA-150
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 30 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VFA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFA-150
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 1834068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.97 inch (50 mm)
Material Brass
View Details