Producto Electric Corp. Rigid PVC Conduit End Bell VEB-300

Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL SIZE 3.87 INCH DIAMETER X 1.94 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet
Description
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL SIZE 3.87 INCH DIAMETER X 1.94 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit End Bell - VEB-300 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit End Bell
VEB-300
Rigid PVC Conduit End Bell VEB-300
MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL SIZE 3.87 INCH DIAMETER X 1.94 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
  • MOLDED PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 50 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 TRADE SIZE IN INCH
  • 3 TRADE SIZE - FRACTIONAL
  • SIZE 3.87 INCH DIAMETER X 1.94 INCH LENGTH
  • TRADE SIZE IN INCH - UOM IN
  • VEB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEB-300
Product Name Rigid PVC Conduit End Bell
Fitting Type Rigid PVC Conduit End Bell
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details