Producto Electric Corp. Rigid PVC Conduit Plug/Cap VEC-50

Description
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
Datasheet
Description
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - VEC-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Plug/Cap
VEC-50
Rigid PVC Conduit Plug/Cap VEC-50
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE .5 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • .5 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEC-50
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details