Producto Electric Corp. Rigid PVC Conduit Adapter VFA-400

Description
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VFA-400 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VFA-400
Rigid PVC Conduit Adapter VFA-400
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 20 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VFA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFA-400
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details