Producto Electric Corp. Rigid/EMT Conduit Hub WH-5

Description
DIE CAST ZINC MATERIAL 2.43 INCH DIA X 1.68 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION FEMALE THREADED WH MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.43 INCH DIA X 1.68 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION FEMALE THREADED WH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - WH-5 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Hub
WH-5
Rigid/EMT Conduit Hub WH-5
DIE CAST ZINC MATERIAL 2.43 INCH DIA X 1.68 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH TRADE SIZE WATER TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 INSTALLATION FEMALE THREADED WH MODEL
  • DIE CAST ZINC MATERIAL
  • 2.43 INCH DIA X 1.68 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION FEMALE THREADED
  • WH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number WH-5
Product Name Rigid/EMT Conduit Hub
Fitting Type Rigid/EMT Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details