Producto Electric Corp. Rigid PVC Conduit Adapter VBA-125

Description
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
Datasheet
Description
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VBA-125 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VBA-125
Rigid PVC Conduit Adapter VBA-125
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
  • PVC MATERIAL
  • CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE
  • NEMA FB-1 APPLICABLE STANDARD
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VBA-125
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details