Producto Electric Corp. Rigid/EMT Conduit Reducer RB150-50

Description
STEEL MATERIAL 0.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet
Description
STEEL MATERIAL 0.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB150-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RB150-50
Rigid/EMT Conduit Reducer RB150-50
STEEL MATERIAL 0.75 INCH L SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 50 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
  • STEEL MATERIAL
  • 0.75 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 50 STANDARD PACKAGE
  • INSTALLATION THREADED
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RB150-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 1240017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.4331 inch (11 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details