Producto Electric Corp. Rigid/EMT Conduit Bushing MIB-93M

Description
MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 2.06 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 2.06 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - MIB-93M - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Bushing
MIB-93M
Rigid/EMT Conduit Bushing MIB-93M
MALLEABLE IRON MATERIAL 0.67 INCH RIGID CONDUIT/IMC USED ON 2.06 INCH DIAMETER 250 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE MIB MODEL
  • MALLEABLE IRON MATERIAL
  • 0.67 INCH
  • RIGID CONDUIT/IMC USED ON
  • 2.06 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • MIB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number MIB-93M
Product Name Rigid/EMT Conduit Bushing
Fitting Type Rigid/EMT Conduit Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details