Producto Electric Corp. Rigid PVC Conduit Reducer VMR-70

Description
REDUCER TYPE MOLDED PVC MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1-1/4 SMALL END TRADE SIZE - FRACTIONAL 1-1/2 LARGE END TRADE SIZE - FRACTIONAL 1.25 SMALL END TRADE SIZE IN INCH 1.5 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet
Description
REDUCER TYPE MOLDED PVC MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1-1/4 SMALL END TRADE SIZE - FRACTIONAL 1-1/2 LARGE END TRADE SIZE - FRACTIONAL 1.25 SMALL END TRADE SIZE IN INCH 1.5 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Reducer - VMR-70 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Reducer
VMR-70
Rigid PVC Conduit Reducer VMR-70
REDUCER TYPE MOLDED PVC MATERIAL 1-1/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 1-1/4 SMALL END TRADE SIZE - FRACTIONAL 1-1/2 LARGE END TRADE SIZE - FRACTIONAL 1.25 SMALL END TRADE SIZE IN INCH 1.5 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
  • REDUCER TYPE
  • MOLDED PVC MATERIAL
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 1-1/4 SMALL END TRADE SIZE - FRACTIONAL
  • 1-1/2 LARGE END TRADE SIZE - FRACTIONAL
  • 1.25 SMALL END TRADE SIZE IN INCH
  • 1.5 LARGE END TRADE SIZE IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 50 STANDARD PACKAGE
  • LARGE END TRADE SIZE IN INCH - UOM IN
  • SMALL END TRADE SIZE IN INCH - UOM IN
  • VMR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMR-70
Product Name Rigid PVC Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 621095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Jack chain
Material Galvanised steel
View Details