Producto Electric Corp. Datasheets for Pipe Hangers and Conduit Hangers
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
Pipe Hangers and Conduit Hangers: Learn more
| Product Name | Notes |
|---|---|
| BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA... | |
| BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA... | |
| BRASS MATERIAL 0.6 INCH W SIZE GROUND CONDUCTOR TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 5/8 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE... | |
| BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 1/2 INCH, 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD... | |
| BRASS MATERIAL 0.64 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD... | |
| BRASS MATERIAL 0.73 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 3/4 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD... | |
| BRASS MATERIAL 0.83 INCH W SIZE GROUND CONDUCTOR TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION 5/8 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE... | |
| BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 2.23 INCH W SIZE ARMORED GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW CLAMP INSTALLATION 8 AWG, 6 AWG,... | |
| BRASS MATERIAL 3.56 INCH W SIZE ARMORED GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR, (2) SCREW CLAMP INSTALLATION 8 AWG, 6 AWG,... | |
| BRASS MATERIAL 3.57 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 1.22 TO 2.65 INCH ROD SIZE 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 3.57 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 1.22 TO 2.65 INCH ROD SIZE 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 3.57 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 1.22 TO 2.65 INCH ROD SIZE 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 3 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 6.38 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 2.6 TO 5.92 INCH ROD SIZE 4 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 | |
| BRASS MATERIAL 8.12 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 2.63 TO 7.87 INCH ROD SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA... | |
| BRASS MATERIAL 8.12 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 2.63 TO 7.87 INCH ROD SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA... | |
| BRASS MATERIAL 8.12 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 2.63 TO 7.87 INCH ROD SIZE 4 TO 6 INCH IPS SIZE APPLICABLE STANDARD NEMA... | |
| BRASS PLATED DIE CAST ZINC MATERIAL 2.19 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG,... | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.75 INCH D X 1.87 INCH H SIZE 500 STANDARD PACKAGE #0 TRADE SIZE 1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.23 INCH H SIZE 50 STANDARD PACKAGE #1 TRADE SIZE 3/4 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.54 INCH H SIZE 50 STANDARD PACKAGE #2 TRADE SIZE 1 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 2.86 INCH H SIZE 50 STANDARD PACKAGE #2-1/2 TRADE SIZE 1-1/4 INCH EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 0.88 INCH D X 3.23 INCH H SIZE 50 STANDARD PACKAGE #3 TRADE SIZE 1-1/4 INCH RIGID, 1-1/2 INCH EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.1 INCH D X 3.7 INCH H SIZE 50 STANDARD PACKAGE #4 TRADE SIZE 1-1/2 INCH RIGID CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.19 INCH D X 4.11 INCH H SIZE 25 STANDARD PACKAGE #5 TRADE SIZE 2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 4.64 INCH H SIZE 25 STANDARD PACKAGE #6 TRADE SIZE 2-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 5.05 INCH H SIZE 25 STANDARD PACKAGE #7 TRADE SIZE 3 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 5.9 INCH H SIZE 10 STANDARD PACKAGE #8 TRADE SIZE 3-1/2 INCH RIGID/EMT CONDUIT TYPE | |
| CONDUIT HANGER WITH BOLT TYPE STEEL MATERIAL 1.25 INCH D X 6 INCH H SIZE 10 STANDARD PACKAGE #9 TRADE SIZE 4 INCH RIGID/EMT CONDUIT TYPE | |
| DIE CAST BRIGHT FINISHED ZINC MATERIAL 2.19 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG,... | |
| SOLID BRASS MATERIAL 2.27 INCH W SIZE BARE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 TO 2 AWG CONDUCTOR SIZE... | |
| SOLID BRASS MATERIAL 2.27 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2... | |
| SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2... | |
| SOLID BRASS MATERIAL 6.38 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2... | |
| SOLID BRASS MATERIAL 8.12 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2... |