Producto Electric Corp. Rigid PVC Conduit Adapter VFA-125

Description
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
Datasheet
Description
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VFA-125 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VFA-125
Rigid PVC Conduit Adapter VFA-125
THREADED FEMALE TYPE PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VFA MODEL
  • THREADED FEMALE TYPE
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 40 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VFA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFA-125
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details