Producto Electric Corp. Liquidtight Flexible Conduit Connector NMLT-90-38

Description
90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Description
90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT-90-38 - Producto Electric Corp.
Orangeburg, NY, USA
Liquidtight Flexible Conduit Connector
NMLT-90-38
Liquidtight Flexible Conduit Connector NMLT-90-38
90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • 90 DEG TYPE
  • PVC MATERIAL
  • FLEXIBLE NON METALLIC CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number NMLT-90-38
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details