Producto Electric Corp. Armored Cable/Flex Conduit Connector TAC-75

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - TAC-75 - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
TAC-75
Armored Cable/Flex Conduit Connector TAC-75
STRAIGHT TYPE DIE CAST ZINC MATERIAL CL-7 VALENITE INC CUTTING TOOL HOLDER COMPONENTS CLAMP INSTALLATION 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE ARMORED CABLE/FLEX CONDUIT SINGLE CABLE OPENING TAC MODEL
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • CL-7
  • VALENITE INC
  • CUTTING TOOL HOLDER COMPONENTS
  • CLAMP INSTALLATION
  • 200 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • ARMORED CABLE/FLEX CONDUIT
  • SINGLE CABLE OPENING
  • TAC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number TAC-75
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details