Producto Electric Corp. Rigid PVC Conduit Plug/Cap VEC-100

Description
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
Datasheet
Description
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - VEC-100 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Plug/Cap
VEC-100
Rigid PVC Conduit Plug/Cap VEC-100
PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 50 STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VEC MODEL
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 TRADE SIZE IN INCH
  • 1 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEC-100
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details