RT-45-150AS -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-45-150AS
Description
45 DEG TYPE
STEEL MATERIAL
20 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
45 DEG TYPE
STEEL MATERIAL
20 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
45 DEG TYPE
STEEL MATERIAL
20 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- 45 DEG TYPE
- STEEL MATERIAL
- 20 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-45-150AS |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
External thread fitting
Size
0.7874 inch (20 mm)
Material
Stainless; Stainless steel
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details