Producto Electric Corp. PVC Square Junction Box VJB-884

Description
PVC MATERIAL 8.81 INCH 8.81 LENGTH IN INCH 8.81 INCH 8.81 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 5 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
Datasheet
Description
PVC MATERIAL 8.81 INCH 8.81 LENGTH IN INCH 8.81 INCH 8.81 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 5 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Square Junction Box - VJB-884 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Square Junction Box
VJB-884
PVC Square Junction Box VJB-884
PVC MATERIAL 8.81 INCH 8.81 LENGTH IN INCH 8.81 INCH 8.81 WIDTH IN INCH 4.19 INCH 4.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 5 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
  • PVC MATERIAL
  • 8.81 INCH
  • 8.81 LENGTH IN INCH
  • 8.81 INCH
  • 8.81 WIDTH IN INCH
  • 4.19 INCH
  • 4.19 DEPTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • SCREW COVER TYPE
  • 5 STANDARD PACKAGE
  • DEPTH IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • VJB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VJB-884
Product Name PVC Square Junction Box
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details