Producto Electric Corp. Rigid PVC Conduit Reducer VMR-405

Description
REDUCER TYPE MOLDED PVC MATERIAL 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3-1/2 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE - FRACTIONAL 3.5 SMALL END TRADE SIZE IN INCH 4 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet
Description
REDUCER TYPE MOLDED PVC MATERIAL 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3-1/2 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE - FRACTIONAL 3.5 SMALL END TRADE SIZE IN INCH 4 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Reducer - VMR-405 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Reducer
VMR-405
Rigid PVC Conduit Reducer VMR-405
REDUCER TYPE MOLDED PVC MATERIAL 3-1/2 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 3-1/2 SMALL END TRADE SIZE - FRACTIONAL 4 LARGE END TRADE SIZE - FRACTIONAL 3.5 SMALL END TRADE SIZE IN INCH 4 LARGE END TRADE SIZE IN INCH NEMA FB-1 APPLICABLE STANDARD 20 STANDARD PACKAGE LARGE END TRADE SIZE IN INCH - UOM IN SMALL END TRADE SIZE IN INCH - UOM IN VMR MODEL
  • REDUCER TYPE
  • MOLDED PVC MATERIAL
  • 3-1/2 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • 3-1/2 SMALL END TRADE SIZE - FRACTIONAL
  • 4 LARGE END TRADE SIZE - FRACTIONAL
  • 3.5 SMALL END TRADE SIZE IN INCH
  • 4 LARGE END TRADE SIZE IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 20 STANDARD PACKAGE
  • LARGE END TRADE SIZE IN INCH - UOM IN
  • SMALL END TRADE SIZE IN INCH - UOM IN
  • VMR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VMR-405
Product Name Rigid PVC Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details