RT-90-125 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-90-125
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
90 DEG TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-90-125
90 DEG TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- 90 DEG TYPE
- DIE CAST ZINC MATERIAL
- 20 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-90-125 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Fixed fitting
Size
0.8268 inch (21 mm)
Material
Nylon; Nylon
View Details