Producto Electric Corp. Liquidtight Flexible Conduit Connector NMLT-90-75

Description
90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Description
90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT-90-75 - Producto Electric Corp.
Orangeburg, NY, USA
Liquidtight Flexible Conduit Connector
NMLT-90-75
Liquidtight Flexible Conduit Connector NMLT-90-75
90 DEG TYPE PVC MATERIAL FLEXIBLE NON METALLIC CONDUIT USED ON 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
  • 90 DEG TYPE
  • PVC MATERIAL
  • FLEXIBLE NON METALLIC CONDUIT USED ON
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number NMLT-90-75
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details