Producto Electric Corp. PVC Square Junction Box VJB-442

Description
PVC MATERIAL 4.37 INCH 4.37 LENGTH IN INCH 4.37 INCH 4.37 WIDTH IN INCH 2.19 INCH 2.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
Datasheet
Description
PVC MATERIAL 4.37 INCH 4.37 LENGTH IN INCH 4.37 INCH 4.37 WIDTH IN INCH 2.19 INCH 2.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Square Junction Box - VJB-442 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Square Junction Box
VJB-442
PVC Square Junction Box VJB-442
PVC MATERIAL 4.37 INCH 4.37 LENGTH IN INCH 4.37 INCH 4.37 WIDTH IN INCH 2.19 INCH 2.19 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 10 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
  • PVC MATERIAL
  • 4.37 INCH
  • 4.37 LENGTH IN INCH
  • 4.37 INCH
  • 4.37 WIDTH IN INCH
  • 2.19 INCH
  • 2.19 DEPTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • SCREW COVER TYPE
  • 10 STANDARD PACKAGE
  • DEPTH IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • VJB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VJB-442
Product Name PVC Square Junction Box
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details