Producto Electric Corp. Rigid PVC Conduit Plug/Cap VPLUG-4

Description
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 90 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
Datasheet
Description
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 90 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Plug/Cap - VPLUG-4 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Plug/Cap
VPLUG-4
Rigid PVC Conduit Plug/Cap VPLUG-4
TAPERED PLUG TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 90 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VPLUG MODEL
  • TAPERED PLUG TYPE
  • PVC MATERIAL
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 90 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • 4 TRADE SIZE IN INCH
  • 4 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VPLUG MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VPLUG-4
Product Name Rigid PVC Conduit Plug/Cap
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8725990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details