TH-183S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-183S
Description
GALVANIZED STEEL MATERIAL
3.68 INCH
0.76 INCH
1.5 INCH
EMT CONDUIT USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
3.68 INCH
0.76 INCH
1.5 INCH
EMT CONDUIT USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
3.68 INCH
0.76 INCH
1.5 INCH
EMT CONDUIT USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 3.68 INCH
- 0.76 INCH
- 1.5 INCH
- EMT CONDUIT USED ON
- 50 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-183S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight
Size
2.48 inch (63 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details