Producto Electric Corp. Rigid/EMT Conduit Reducer RB400-75

Description
MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RB400-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RB400-75
Rigid/EMT Conduit Reducer RB400-75
MALLEABLE IRON MATERIAL 1.87 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 4 INCH LARGE END TRADE SIZE 5 STANDARD PACKAGE INSTALLATION THREADED RB MODEL
  • MALLEABLE IRON MATERIAL
  • 1.87 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 4 INCH LARGE END TRADE SIZE
  • 5 STANDARD PACKAGE
  • INSTALLATION THREADED
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RB400-75
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details