Producto Electric Corp. PVC Square Junction Box VJB-887

Description
PVC MATERIAL 9 INCH 9 LENGTH IN INCH 9 INCH 9 WIDTH IN INCH 7.25 INCH 7.25 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 4 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
Datasheet
Description
PVC MATERIAL 9 INCH 9 LENGTH IN INCH 9 INCH 9 WIDTH IN INCH 7.25 INCH 7.25 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 4 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Square Junction Box - VJB-887 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Square Junction Box
VJB-887
PVC Square Junction Box VJB-887
PVC MATERIAL 9 INCH 9 LENGTH IN INCH 9 INCH 9 WIDTH IN INCH 7.25 INCH 7.25 DEPTH IN INCH NEMA FB-1 APPLICABLE STANDARD SCREW COVER TYPE 4 STANDARD PACKAGE DEPTH IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN VJB MODEL
  • PVC MATERIAL
  • 9 INCH
  • 9 LENGTH IN INCH
  • 9 INCH
  • 9 WIDTH IN INCH
  • 7.25 INCH
  • 7.25 DEPTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • SCREW COVER TYPE
  • 4 STANDARD PACKAGE
  • DEPTH IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • VJB MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VJB-887
Product Name PVC Square Junction Box
Fitting Type Pullbox
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details