Producto Electric Corp. Rigid/EMT Conduit Reducer RW200-75

Description
HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE RW MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW200-75 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RW200-75
Rigid/EMT Conduit Reducer RW200-75
HEAVY GAUGE STEEL MATERIAL 1.06 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE RW MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 1.06 INCH ID X 3.27 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • 100 STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RW200-75
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details