Producto Electric Corp. Weatherproof Device Box PL-14

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION STANDARD PACKAGE 50 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION STANDARD PACKAGE 50 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Device Box - PL-14 - Producto Electric Corp.
Orangeburg, NY, USA
Weatherproof Device Box
PL-14
Weatherproof Device Box PL-14
DIE CAST COPPER FREE ALUMINUM MATERIAL 2.83 INCH 2.83 WIDTH IN INCH 4.58 INCH 4.58 HEIGHT IN INCH 2.1 INCH 2.1 DEPTH IN INCH 3/4 INCH HUB SIZE 3 HUB(S) 1 GANG(S) .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) BACK, (1) EACH END HUB LOCATION STANDARD PACKAGE 50 DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 2.83 INCH
  • 2.83 WIDTH IN INCH
  • 4.58 INCH
  • 4.58 HEIGHT IN INCH
  • 2.1 INCH
  • 2.1 DEPTH IN INCH
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • .75 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) BACK, (1) EACH END HUB LOCATION
  • STANDARD PACKAGE 50
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number PL-14
Product Name Weatherproof Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details