RT-75S -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-75S
Description
STRAIGHT TYPE
STEEL MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
STRAIGHT TYPE
STEEL MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-75S
STRAIGHT TYPE
STEEL MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- STRAIGHT TYPE
- STEEL MATERIAL
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-75S |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details
Fitting Type
Through box
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details