Producto Electric Corp. Rigid PVC Conduit Expansion Coupling VEJ-200

Description
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet
Description
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Expansion Coupling - VEJ-200 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Expansion Coupling
VEJ-200
Rigid PVC Conduit Expansion Coupling VEJ-200
TWO PIECE TYPE PVC MATERIAL 16 INCH EXPANSION LENGTH 16 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 25 STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 2 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
  • TWO PIECE TYPE
  • PVC MATERIAL
  • 16 INCH EXPANSION LENGTH
  • 16 EXPANSION LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 2 TRADE SIZE - FRACTIONAL
  • EXPANSION LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VEJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VEJ-200
Product Name Rigid PVC Conduit Expansion Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details