TH-174S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-174S
Description
GALVANIZED STEEL MATERIAL
9.38 INCH
0.75 INCH
6.5 INCH
RIGID CONDUIT/IMC USED ON
5 STANDARD PACKAGE
6 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
9.38 INCH
0.75 INCH
6.5 INCH
RIGID CONDUIT/IMC USED ON
5 STANDARD PACKAGE
6 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
9.38 INCH
0.75 INCH
6.5 INCH
RIGID CONDUIT/IMC USED ON
5 STANDARD PACKAGE
6 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 9.38 INCH
- 0.75 INCH
- 6.5 INCH
- RIGID CONDUIT/IMC USED ON
- 5 STANDARD PACKAGE
- 6 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-174S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Elbow; 90° elbow
Size
0.9843 inch (25 mm)
Material
Nickel plated brass
View Details