Producto Electric Corp. Rigid PVC Conduit Coupling VCPL-150

Description
LONG LINE TYPE PVC MATERIAL 2.5 INCH 2.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet
Description
LONG LINE TYPE PVC MATERIAL 2.5 INCH 2.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Coupling - VCPL-150 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Coupling
VCPL-150
Rigid PVC Conduit Coupling VCPL-150
LONG LINE TYPE PVC MATERIAL 2.5 INCH 2.5 LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 30 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1.5 TRADE SIZE IN INCH 1-1/2 TRADE SIZE - FRACTIONAL LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VCPL MODEL
  • LONG LINE TYPE
  • PVC MATERIAL
  • 2.5 INCH
  • 2.5 LENGTH IN INCH
  • NEMA FB-1 APPLICABLE STANDARD
  • 30 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1.5 TRADE SIZE IN INCH
  • 1-1/2 TRADE SIZE - FRACTIONAL
  • LENGTH IN INCH - UOM IN
  • TRADE SIZE IN INCH - UOM IN
  • VCPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VCPL-150
Product Name Rigid PVC Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details