RT-75 -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-75
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-75
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
100 STANDARD PACKAGE
3/4 INCH TRADE SIZE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- STRAIGHT TYPE
- DIE CAST ZINC MATERIAL
- 100 STANDARD PACKAGE
- 3/4 INCH TRADE SIZE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-75 |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight
Size
0.7874 inch (20 mm)
Material
Nylon; Nylon 66
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details