Producto Electric Corp. Rigid/EMT Conduit Reducer RW150-50

Description
HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE RW MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW150-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RW150-50
Rigid/EMT Conduit Reducer RW150-50
HEAVY GAUGE STEEL MATERIAL 0.87 INCH ID X 2.62 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE 200 STANDARD PACKAGE RW MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 0.87 INCH ID X 2.62 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • 200 STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RW150-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit Fittings - 8722206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details