Producto Electric Corp. PVC Device Box VFSS-100

Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE 1 HUB SIZE IN INCH (2) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSS MODEL
Datasheet
Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE 1 HUB SIZE IN INCH (2) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - VFSS-100 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Device Box
VFSS-100
PVC Device Box VFSS-100
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 1 INCH HUB SIZE 2 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSS STYLE 1 HUB SIZE IN INCH (2) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFSS MODEL
  • PVC MATERIAL
  • 4.62 INCH
  • 2.87 INCH
  • 2 INCH
  • 1 INCH HUB SIZE
  • 2 HUB(S)
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • FSS STYLE
  • 1 HUB SIZE IN INCH
  • (2) END HUB LOCATION
  • HUB SIZE IN INCH - UOM IN
  • VFSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFSS-100
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details