Producto Electric Corp. Rigid/EMT Conduit Reducer FR200-125

Description
MALLEABLE IRON MATERIAL 2.81 INCH DIA X 1.23 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet
Description
MALLEABLE IRON MATERIAL 2.81 INCH DIA X 1.23 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - FR200-125 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
FR200-125
Rigid/EMT Conduit Reducer FR200-125
MALLEABLE IRON MATERIAL 2.81 INCH DIA X 1.23 INCH L SIZE RIGID CONDUIT/IMC USED ON 1-1/4 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE 20 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD FR MODEL
  • MALLEABLE IRON MATERIAL
  • 2.81 INCH DIA X 1.23 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/4 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • 20 STANDARD PACKAGE
  • INSTALLATION THREADED HEX HEAD
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number FR200-125
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details