Producto Electric Corp. Rigid PVC Conduit Adapter VBA-300

Description
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
Datasheet
Description
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Adapter - VBA-300 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Adapter
VBA-300
Rigid PVC Conduit Adapter VBA-300
PVC MATERIAL CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 3 INCH TRADE SIZE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL TRADE SIZE IN INCH - UOM IN VBA MODEL
  • PVC MATERIAL
  • CONDUIT TO FS/JUNCTION BOX CONNECTION TYPE
  • NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3 TRADE SIZE IN INCH
  • 3 TRADE SIZE - FRACTIONAL
  • TRADE SIZE IN INCH - UOM IN
  • VBA MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VBA-300
Product Name Rigid PVC Conduit Adapter
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details