TH-184S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
TH-184S
Description
GALVANIZED STEEL MATERIAL
4.25 INCH
0.88 INCH
1.71 INCH
EMT CONDUIT USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Description
GALVANIZED STEEL MATERIAL
4.25 INCH
0.88 INCH
1.71 INCH
EMT CONDUIT USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
Datasheet
Suppliers
GALVANIZED STEEL MATERIAL
4.25 INCH
0.88 INCH
1.71 INCH
EMT CONDUIT USED ON
25 STANDARD PACKAGE
1-1/2 INCH TRADE SIZE
INSTALLATION 2 HOLE
TH MODEL
- GALVANIZED STEEL MATERIAL
- 4.25 INCH
- 0.88 INCH
- 1.71 INCH
- EMT CONDUIT USED ON
- 25 STANDARD PACKAGE
- 1-1/2 INCH TRADE SIZE
- INSTALLATION 2 HOLE
- TH MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
TH-184S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Terminal box
Size
0.9843 inch (25 mm)
Material
Stainless; 316 stainless steel
View Details