Producto Electric Corp. Rigid PVC Conduit Strap VTH-125

Description
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
Datasheet
Description
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Strap - VTH-125 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid PVC Conduit Strap
VTH-125
Rigid PVC Conduit Strap VTH-125
PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 200 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1.25 TRADE SIZE IN INCH 1-1/4 TRADE SIZE - FRACTIONAL 2 MOUNTING HOLE(S) TRADE SIZE IN INCH - UOM IN VTH MODEL
  • PVC MATERIAL
  • NEMA FB-1 APPLICABLE STANDARD
  • 200 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1.25 TRADE SIZE IN INCH
  • 1-1/4 TRADE SIZE - FRACTIONAL
  • 2 MOUNTING HOLE(S)
  • TRADE SIZE IN INCH - UOM IN
  • VTH MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VTH-125
Product Name Rigid PVC Conduit Strap
Fitting Type Rigid PVC Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details