Producto Electric Corp. Rigid/EMT Conduit Reducer RW250-50

Description
HEAVY GAUGE STEEL MATERIAL 0.67 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE RW MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL 0.67 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE RW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - RW250-50 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Reducer
RW250-50
Rigid/EMT Conduit Reducer RW250-50
HEAVY GAUGE STEEL MATERIAL 0.67 INCH ID X 3.27 INCH OD SIZE RIGID CONDUIT/IMC USED ON 1/2 INCH SMALL END TRADE SIZE 2-1/2 INCH LARGE END TRADE SIZE 100 STANDARD PACKAGE RW MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • 0.67 INCH ID X 3.27 INCH OD SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 2-1/2 INCH LARGE END TRADE SIZE
  • 100 STANDARD PACKAGE
  • RW MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number RW250-50
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details