Producto Electric Corp. PVC Device Box VFS-75

Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE .75 HUB SIZE IN INCH (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFS MODEL
Datasheet
Description
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE .75 HUB SIZE IN INCH (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - VFS-75 - Producto Electric Corp.
Orangeburg, NY, USA
PVC Device Box
VFS-75
PVC Device Box VFS-75
PVC MATERIAL 4.62 INCH 2.87 INCH 2 INCH 3/4 INCH HUB SIZE 1 HUB(S) W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE FSE STYLE .75 HUB SIZE IN INCH (1) END HUB LOCATION HUB SIZE IN INCH - UOM IN VFS MODEL
  • PVC MATERIAL
  • 4.62 INCH
  • 2.87 INCH
  • 2 INCH
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD
  • 10 STANDARD PACKAGE
  • FSE STYLE
  • .75 HUB SIZE IN INCH
  • (1) END HUB LOCATION
  • HUB SIZE IN INCH - UOM IN
  • VFS MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number VFS-75
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details