RT-125A -- LIQUIDTIGHT FLEXIBLE CONDUIT CONNECTOR
Producto Electric Corp.
Liquidtight Flexible Conduit Connector
RT-125A
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Description
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Datasheet
Suppliers
Liquidtight Flexible Conduit Connector
RT-125A
STRAIGHT TYPE
DIE CAST ZINC MATERIAL
20 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSULATED THROAT TYPE
APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
- STRAIGHT TYPE
- DIE CAST ZINC MATERIAL
- 20 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INSULATED THROAT TYPE
- APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408C
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
RT-125A |
|
Product Name
|
Liquidtight Flexible Conduit Connector |
|
Fitting Type
|
Liquid Tight Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details
Fitting Type
Conduit clip
Size
2.13 inch (54 mm)
Material
Nylon; Nylon
View Details