Producto Electric Corp. Datasheets for Hand Clamps
Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more
| Product Name | Notes |
|---|---|
| C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13... | |
| C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 3/8 INCH-16... | |
| C TYPE STEEL MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE... | |
| HEAT TREATED SPRING STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH MAX. JAW CAPACITY .5 MAX. JAW CAPACITY - DECIMAL 1/2 MAX. JAW CAPACITY - FRACTIONAL MINERALLAC. BRAND SUPPLIED WITH SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL 1 INCH MAX. JAW CAPACITY 1 MAX. JAW CAPACITY - DECIMAL 1 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL 1-7/16 INCH MAX. JAW CAPACITY 1.4375 MAX. JAW CAPACITY - DECIMAL 1-7/16 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW... | |
| I TYPE MALLEABLE IRON MATERIAL 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW... |